The MAX8890 is a power-management IC for cellular handsets, integrating three identical 100mA low-dropout linear regulators with preset output voltages from 1.8V to 3.3V in 50mV increments. It operates from a 2.5V to 5.5V input, features a 50mV dropout at 100mA, 45µVRMS output noise, and 67dB PSRR, with individual enable controls for each regulator. The device is housed in a 12-pin 4mm × 4mm QFN package with a metal pad and includes thermal and short-circuit protection. Each LDO has ±1% output voltage accuracy over temperature and a shutdown current of 0.01µA. The MAX8890ETCBBB variant presets the three outputs to 3.3V, 3.0V, and 3.0V respectively.
CELLULAR RF POWER-MANAGEMENT Product overview: MAX8890ETCBBB from Analog Devices Inc./Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MAX8890ETCBBB can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 761-MAX8890ETCBBB |
| Product Name | Power Management IC |
| Package Type | Other; Bulk |