The MAX8890 is a power-management IC for cellular handsets, integrating three 100mA low-dropout linear regulators to supply RF circuitry from a single Li+ battery. It operates from 2.5V to 5.5V input, features a 4mm × 4mm 12-pin QFN package, and provides preset output voltages from 1.8V to 3.3V in 50mV increments. Each regulator offers 50mV dropout at 100mA, 45μVRMS output noise, 67dB PSRR, and 10μVp-p channel-to-channel crosstalk. The device includes individual enable controls, thermal-overload and short-circuit protection, and draws 180μA quiescent current. It is qualified for operation from -40°C to +85°C.
CELLULAR RF POWER-MANAGEMENT Product overview: MAX8890ETCBBB-T from Analog Devices Inc./Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MAX8890ETCBBB-T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 761-MAX8890ETCBBB-T |
| Product Name | Power Management IC |
| Package Type | Other; Bulk |