The MAX8890 is a power-management IC for cellular handsets, integrating three 100mA low-dropout linear regulators to supply the RF section from a single lithium-ion cell. Each regulator offers ±1% output voltage accuracy over temperature, a 50mV dropout at 100mA, and 45µVRMS output noise. The device operates from 2.5V to 5.5V input, draws 180µA quiescent current, and provides 67dB PSRR with 10µVP-P channel-to-channel crosstalk. It includes individual enable controls, short-circuit protection, and thermal-overload protection. The IC is housed in a 12-pin 4mm x 4mm QFN package with a metal thermal pad. The part number 761-MAX8890ETCAAA+ corresponds to the MAX8890ETC with preset output voltages of 3.3V, 3.3V, and 3.3V for the three regulators, as indicated by the AAA suffix in the ordering code.
IC POWER MANAGE CELL 12-TQFN Product overview: MAX8890ETCAAA+ from Analog Devices Inc./Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TQFN, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MAX8890ETCAAA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 761-MAX8890ETCAAA+ |
| Product Name | TQFN Power Management IC |
| Package Type | Other; Tube |