The MAX780D is a dual-slot PCMCIA analog power controller designed to manage power switching and status signals for two PCMCIA card slots, supporting dual VCC voltage levels of 3.3V or 5V and VPP outputs of 0V, 5V, or 12V with internal 1.6Ω power switches. It omits the voltage reference, VPP valid indicators, and digital input registers found in the MAX780A. The device operates from a 2.85V to 5.5V VCCIN supply and a 0V to 12.6V VPPIN supply, with a quiescent supply current of 130µA in 5V mode and 3.5µA in shutdown. It features break-before-make switching, logic-compatible inputs for industry-standard PCMCIA controllers, and VPP power-ready status outputs. The part is available in a 24-pin SSOP package measuring 0.09in² and is rated for operation from -40°C to +85°C.
PCMIA ANALOG POWER CONTROLLER Product overview: MAX780DCAP from Analog Devices Inc./Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MAX780DCAP can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 761-MAX780DCAP |
| Product Name | Power Management IC |
| Package Type | Other; Bulk |