The MAX77714 is a complete power-management IC for portable SoC applications, integrating four step-down regulators (SD0: 4A, SD1: 3A, SD2/3: 2A), nine LDO regulators, an RTC, eight programmable GPIOs, and a flexible power sequencer. It operates from a 2MHz switching frequency to enable small magnetic components, with output voltages programmable in fine steps across all buck regulators. The device features low quiescent currents of 85μA in sleep mode, and a 70-bump, 4.1mm x 3.25mm x 0.7mm, 0.4mm pitch WLP package suitable for space-constrained designs. An I2C-compatible interface enables configuration, and factory OTP options allow application-specific
Power Management Specialized - PMIC Next generation AP PMIC Product overview: MAX77714EWC+T from Analog Devices / Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MAX77714EWC+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 761-MAX77714EWC+T |
| Product Name | Power Management IC |
| Package Type | Other; Reel |