The MAX754CSE is a CCFL backlight and LCD contrast controller in a 16-pin narrow SO package, designed to drive cold-cathode fluorescent lamps and provide positive LCD bias voltage for portable devices. It operates from a 4V to 30V battery input with a 5V regulated supply, draws 500µA quiescent current, and reduces to 25µA in shutdown. Both backlight and contrast sections can be independently shut down, with brightness and bias voltage adjustable via digital inputs or external potentiometers. The device supports 6-bit DAC resolution for LCD contrast and 5-bit for CCFL brightness, and maintains settings during shutdown. Operating temperature range is 0°C to +70°C.
IC CCFL/LCD DRVR CTRLR 16SOIC Product overview: MAX754CSE from Analog Devices Inc./Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MAX754CSE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 761-MAX754CSE |
| Product Name | Power Management IC |
| Package Type | Other; Bulk |