The MAX5039 is a voltage-tracking controller designed to coordinate the power-up and power-down sequences of CORE and I/O supplies in PowerPC, DSP, and ASIC systems, ensuring matched rise and fall rates to prevent device stress. It operates from a 2.5V to 5.5V supply and supports CORE voltages from 0.8V to the I/O voltage level, with I/O voltages up to 4V. The device uses a single external N-channel MOSFET for tracking without dissipating power during normal operation. It is housed in an 8-pin µMAX package measuring 3.05mm × 3.05mm × 1.10mm, and operates over a temperature range of -40°C to +85°C. The MAX5039 includes undervoltage lockout, short-circuit detection, and output monitoring but does not provide a power-OK signal.
Voltage Controller 8-Pin uMAX / IC CNTRLR VOLT TRACK 8-MSOP Product overview: MAX5039EUA+ from Analog Devices / Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, MSOP, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MAX5039EUA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 761-MAX5039EUA+ |
| Product Name | MSOP Power Management IC |
| Package Type | Other; Tube |