The MAX4925 is an overvoltage protector designed to safeguard low-voltage systems from input faults up to +28V using an external pFET. It features a preset overvoltage trip level of 5.65V and an undervoltage lockout level of 2.44V, both with ±2.5% accuracy. The device operates with a typical supply current of 13µA and includes a fault flag output. It drives an external pFET and provides a 20ms adapter debounce time. Packaged in a 6-pin µDFN measuring 1.5mm x 1.0mm, it is specified for operation from -40°C to +85°C.
Power Management Specialized - PMIC Overvoltage Protectors with External pFE Product overview: MAX4925ELT+T from Analog Devices / Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MAX4925ELT+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 761-MAX4925ELT+T |
| Product Name | Power Management IC |
| Package Type | Other; Reel |