The MAX253ESA is a transformer driver designed to provide isolated power for RS-485 or RS-232 data interfaces, driven from a single 5V or 3.3V supply. It features a pin-selectable switch frequency of 200kHz or 350kHz, a low-current shutdown mode consuming 0.4µA, and is packaged in an 8-pin SOIC. It operates over a temperature range of -40°C to +85°C and supports up to 1W of isolated output power. The device is automotive qualified.
IC XFRMR DRIVER RS485 8-SOIC Product overview: MAX253ESA from Analog Devices Inc./Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MAX253ESA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 761-MAX253ESA |
| Product Name | SOIC Power Management IC |
| Package Type | Other; Tube |