The MAX1979ETM+ is a single-chip temperature controller for Peltier thermoelectric cooler modules, featuring integrated power MOSFETs and a control loop for precise thermal regulation. It provides a unipolar output current up to 6A and operates from a 3.0V to 5.5V supply. The device is housed in a 48-lead thin QFN-EP package with an exposed thermal pad, and its circuit footprint is less than 0.93in² with a height under 3mm. Temperature stability is maintained to ±0.001°C via an on-chip chopper-stabilized amplifier. It includes individual heating and cooling current limits, a TEC current monitor, temperature monitor, and over- and undertemperature alarms. The operating temperature range is -40°C to +85°C.
Power Management Specialized - PMIC Integrated Temperature Controllers for P Product overview: MAX1979ETM+T from Analog Devices / Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MAX1979ETM+T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 761-MAX1979ETM+T |
| Product Name | Power Management IC |
| Package Type | Other; Reel |