The MAX1812 is a dual current-limited switch designed for USB applications, providing 500mA per channel with built-in thermal-overload protection and fault signaling. It operates from a 4.0V to 5.5V supply, draws 45µA quiescent current and 3µA in shutdown, and is housed in a 10-pin µMAX package measuring 3mm × 3mm. The device complies with USB specifications and features a 20ms fault-blanking period to suppress transient faults. It is rated for operation from -40°C to +85°C with a thermal shutdown threshold of 160°C. UL listing is pending.
IC SW USB DUAL W/FB 10-UMAX Product overview: MAX1812EUB-T from Analog Devices / Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MAX1812EUB-T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 761-MAX1812EUB-T |
| Product Name | Dual Power Management IC |
| Package Type | Other; Reel - TR |