The MAX17122 is a multiple-output power-supply IC designed for thin-film transistor (TFT) liquid-crystal display (LCD) TV panels, generating all required rail voltages from an 8V to 16.5V input. It integrates a 22V step-up regulator, a 22V step-down regulator with a preset 3.3V output, a 36V temperature-compensa
IC REG MULTIPLE OUT PS 40-TQFN Product overview: MAX17122ETL+ from Analog Devices Inc./Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TQFN, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MAX17122ETL+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 761-MAX17122ETL+ |
| Product Name | TQFN Power Management IC |
| Package Type | Other; Tube |