The MAX17079 is a 7-channel logic-level input to high-voltage output level shifter designed for TFT LCD TV panels. It features 14 complementary outputs configurable for 2-level or 4-level operation, driven by five supply rails including VLS (10V to 18V) and VCC (2.3V to 3.6V). Each output has a typical on-resistance of 3Ω and a propagation delay of 80ns, with rise and fall times of 30ns. The device includes built-in dead time to prevent shoot-through, thermal shutdown, and undervoltage lockout for VCC and VLS. It is housed in a 40-pin, 6mm x 6mm thin QFN package with an exposed thermal pad and a maximum height of 0.8mm, rated for operation from -40°C to +105°C.
IC LEVEL SHIFTER 7CH LOG 40-TQFN Product overview: MAX17079GTL+W from Analog Devices Inc./Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TQFN, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MAX17079GTL+W can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 761-MAX17079GTL+W |
| Product Name | TQFN Power Management IC |
| Package Type | Other; Tray |