The MAX17019 is a high-input-voltage quad-output controller designed for embedded control systems and set-top boxes, supporting input voltages up to 38V. It integrates a main step-down controller, two internal step-down regulators (5A and 3A), and a 2A source/sink linear regulator with dynamic REFIN. The device operates from a 5.5V to 38V input range, features a 48-pin 6mm x 6mm thin QFN package, and includes independent enable inputs, power-good outputs, soft-start, and fault protections for overvoltage, undervoltage, and thermal events. Shutdown current is 10μA typical.
Power Management Specialized - PMIC Quad-Output Controller Product overview: MAX17019ATM+ from Analog Devices / Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Quad, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MAX17019ATM+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 761-MAX17019ATM+ |
| Product Name | Quad Power Management IC |
| Package Type | Other; Tube |