The MAX17000A is a PWM controller providing a complete power solution for DDR, DDR2, and DDR3 memory in notebook computers, integrating a step-down converter for VDDQ, a source-sink LDO for VTT, and a ±3mA reference buffer for VTTR. It is packaged in a 24-pin, 4mm x 4mm thin QFN with an exposed pad. The VDDQ output is preset to 1.8V or 1.5V or adjustable from 1.0V to 2.5V with 1% accuracy over line and load, and the VTT regulator offers ±2A sink/source capability with ±5mV deadband. Switching frequency is programmable from 200kHz to 600kHz, and operating temperature ranges from -40°C to +85°C. The device includes overvoltage, undervoltage, and thermal protections, along with power-good window comparators for both VDDQ and VTT rails.
Power Management Specialized - PMIC Complete DDR2 and DDR3 Memory Power-Mana Product overview: MAX17000AETG+ from Analog Devices / Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MAX17000AETG+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 761-MAX17000AETG+ |
| Product Name | Power Management IC |
| Package Type | Other; Tube |