The MAX16919 is an automotive-grade USB protector designed for Hi-Speed and Full-Speed USB applications, providing short-circuit, overcurrent, and high-ESD protection for USB power and data lines. It features two 4.0Ω on-resistance USB data switches and a 22mΩ current-limited BUS switch with high-capacitive load startup capability. The device supports USB host-charger port detection per the USB 2.0 battery charging specification and offers protection against short-to-battery (up to +18V), short-to-GND, and short-to-HVBUS faults. It includes integrated autoretry and a 20ms fault-blanking timeout. The device is housed in a 16-pin QSOP package measuring 3.90mm x 4.94mm and operates over a temperature range of -40°C to +105°C. It is AEC-Q100 qualified and meets ESD protection standards of ±15kV Human Body Model, ±15kV IEC 61000-4-2 Air Gap, and ±8kV IEC 61000-4-2 Contact.
Power Management Specialized - PMIC 500mA 3A Automotive Hi-Speed USB Protector with USB Host-Charger Port Detection Product overview: MAX16919BGEE/V+ from Analog Devices / Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 500mA, 3A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 500mA, 3A, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MAX16919BGEE/V+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 761-MAX16919BGEE/V+ |
| Product Name | Automotive 500mA 3A Power Management IC |
| Package Type | Other; Tube |