The MAX1566ETL+ is a six-channel high-efficiency power management IC designed for digital cameras, integrating a step-up DC-to-DC converter with on-chip FETs, a configurable main DC-to-DC converter, a step-down core converter, and additional PWM controllers. It operates from a 0.7V to 5.5V input and features a compact 40-pin thin QFN package measuring 6mm x 6mm. The device supports up to 95% efficiency, operates at a fixed frequency from 100kHz to 1MHz, and includes soft-start, overload protection, and 1µA shutdown current. The operating temperature range is -40°C to +85°C.
Power Management Specialized - PMIC Six-Channel, High-Efficiency, Digital Camera Power Supplies Product overview: MAX1566ETL+ from Analog Devices / Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MAX1566ETL+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 761-MAX1566ETL+ |
| Product Name | Power Management IC |
| Package Type | Other; Tube |