The MAX14527 is an adjustable overvoltage protector designed to safeguard low-voltage systems from input voltages up to +28V, featuring an integrated 100mΩ (typ) n-channel MOSFET switch. It has a preset overvoltage lockout threshold of 5.75V typical, with an adjustable range of 4V to 8V via external resistors. The device includes soft-start to limit inrush current, thermal shutdown, and an internal 15ms startup delay. It is packaged in an 8-pin TDFN-EP (2mm × 2mm) with an exposed pad connected to GND and operates over -40°C to +85°C. Input supply current is 80µA to 160µA under normal operation.
MAX14527 ADJUSTABLE OVER VOLTAGE Product overview: MAX14527ETA+ from Analog Devices Inc./Maxim Integrated is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-MAX14527ETA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 761-MAX14527ETA+ |
| Product Name | Power Management IC |
| Package Type | Other; Bulk |