The LTC4367HDD#TRPBF is a 100V overvoltage, undervoltage, and reverse supply protection controller that manages back-to-back N-channel MOSFETs to safeguard downstream circuits from input voltage excursions between -40V and 100V. It operates from 2.5V to 60V with a normal quiescent current of 70µA and a shutdown current of 5µA. The device is housed in an 8-lead (3mm × 3mm) plastic DFN package with an exposed thermal pad. It features adjustable undervoltage and overvoltage thresholds, a fault output, and a 32ms recovery delay to block 50Hz and 60Hz AC transients. The part is rated for an operating temperature range of -40°C to 125°C.
SUPPLY PROTECTION CONTROLLER Product overview: LTC4367HDD#TRPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-LTC4367HDD#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 761-LTC4367HDD#TRPBF |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |