The LTC4362-2 is a monolithic overvoltage and overcurrent protector for 2.5V to 5.5V systems, safeguarding against transients up to 28V with a 1.5A current threshold and sub-microsecond turn-off. It integrates a 40mΩ N-channel MOSFET and a 31mΩ sense resistor, with avalanche-rated operation eliminating the need for external TVS diodes in most applications. The device features controlled power-up ramp rate for inrush current limiting, reverse voltage protection, and auto-retry after overcurrent fault with a 130ms delay. It is offered in an 8-lead DFN 2mm × 3mm package and operates over the industrial temperature range of -40°C to 85°C. The LATCHOFF mode is replaced by auto-retry in the LTC4362-2 variant compared to the LTC4362-1.
IC OVERVOLT/OVERCUR PROT 8-DFN Product overview: LTC4362IDCB-2#TRPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, DFN, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-LTC4362IDCB-2#TR
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 761-LTC4362IDCB-2#TRPBF |
| Product Name | DFN Power Management IC |
| Package Type | Other; Tape & Reel (TR) |