The LTC4361-2 is an overvoltage and overcurrent protection controller designed for 2.5V to 5.5V systems, controlling an external N-channel MOSFET to isolate downstream components during faults. It features a 5.8V ±2% overvoltage threshold, a 50mV ±10% overcurrent circuit breaker, and <1µs turn-off response. The device supports adjustable inrush current limiting via dV/dt control and includes reverse voltage protection and a power good output. It operates from -40°C to 85°C and is available in an 8-lead (2mm × 2mm) DFN package. After overcurrent, it automatically retries after a 130ms delay. Input voltage range extends to 80V with no external transient suppressors required in most applications.
IC OVERVOLTAGE PROT CONT 8-DFN Product overview: LTC4361IDC-2#TRMPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, DFN, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-LTC4361IDC-2#TRM
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 761-LTC4361IDC-2#TRMPBF |
| Product Name | DFN Power Management IC |
| Package Type | Other; Tape & Reel (TR) |