The LTC3625IDE#TRPBF is a 1A high-efficiency two-cell supercapacitor charger with automatic cell balancing, designed to charge series supercapacitors from a 2.7V to 5.5V input. It features a low-profile 12-lead 3mm × 4mm × 0.75mm DFN package, programmable charging current up to 1A with a single inductor, selectable cell regulation of 2V or 2.25V per cell, and a low quiescent current of 23µA. The device automatically enters a shutdown state drawing less than 1µA when the input is removed. It operates over a junction temperature range of -40°C to 125°C and includes integrated overvoltage protection without external balancing resistors.
IC SUPERCAP CHARGER 1A 12DFN Product overview: LTC3625IDE#TRPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 1A, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-LTC3625IDE#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 761-LTC3625IDE#TRPBF |
| Product Name | 1A Power Management IC |
| Package Type | Other; Tape & Reel (TR) |