The LTC3589HUJ#PBF is a multirail power management integrated circuit designed for ARM and ARM-based processors, featuring three step-down DC/DC converters, a buck-boost converter, three 250mA LDO regulators, and an always-alive 25mA LDO. It includes I2C control, pushbutton power on/off, and programmable sequencing. The device is packaged in a 40-lead 6mm × 6mm × 0.75mm QFN with an exposed thermal pad, and operates with a junction temperature range up to 150°C.
IC DC/DC CONV 8-OUTPUT 40QFN Product overview: LTC3589HUJ#PBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-LTC3589HUJ#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 761-LTC3589HUJ#PBF |
| Product Name | Power Management IC |
| Package Type | Other; Tube |
| Output Voltage | 0.7500 to 5 volts |
| IOUT | 1.6 amps |