The LTC3589-1 is a multi-rail power management IC designed for ARM and ARM-based processors, integrating three step-down DC/DC converters, one buck-boost converter, three 250mA LDO regulators, and an always-on 25mA LDO. It features I²C control, pushbutton ON/OFF with reset, power good and reset outputs, and dynamic voltage scaling. The device operates from a 2.7V to 5.5V supply, supports selectable switching frequencies of 2.25MHz or 1.12MHz, and has an 8µA standby current. It is housed in a 40-lead 6mm × 6mm × 0.75mm QFN package with an exposed thermal pad, and is rated for operation from -40°C to 150°C junction temperature.
IC CONV DC/DC 8-OUTPUT 40QFN Product overview: LTC3589HUJ-1#TRPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-LTC3589HUJ-1#TRP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 761-LTC3589HUJ-1#TRPBF |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 0.7500 to 5 volts |
| IOUT | 1.6 amps |