The LTC3588-2 is a nanopower energy harvesting power supply that integrates a low-loss full-wave bridge rectifier and a high-efficiency buck converter for use with high-impedance sources such as piezoelectric or solar transducers. It operates from a 14V to 20V input range with a 16V undervoltage lockout threshold and provides selectable output voltages of 3.45V, 4.1V, 4.5V, or 5.0V at up to 100mA continuous current. The device is available in a 10-lead (3mm × 3mm) plastic DFN package with an exposed pad soldered to ground. It features an input protective shunt that activates at 20V and maintains an input quiescent current of 1500nA in regulation with no load. The operating junction temperature range is -40°C to 125°C.
IC ENERGY HARVESTING PSU 10DFN Product overview: LTC3588EDD-2#PBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-LTC3588EDD-2#PBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 761-LTC3588EDD-2#PBF |
| Product Name | Power Management IC |
| Package Type | Other; Tube |