The LTC3556 is a highly integrated power management IC for Li-Ion/Polymer battery applications, featuring a switching PowerPath manager, a 1.5A battery charger, an ideal diode, and three synchronous switching regulators: two 400mA buck converters and one 1A buck-boost converter, all operating at 2.25MHz. It supports programmable USB current limits of 100mA, 500mA, or 1A and provides instant-on operation with a discharged battery. The device is housed in a 28-pin 4mm × 5mm × 0.75mm QFN package with an exposed thermal pad, and operates over a temperature range of -40°C to 85°C.
IC USB POWER MANAGER 28-QFN Product overview: LTC3556EUFD#TRPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, QFN, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-LTC3556EUFD#TRPB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 761-LTC3556EUFD#TRPBF |
| Product Name | QFN Power Management IC |
| Package Type | Other; Tape & Reel (TR) |