The LTC3555IUFD-1#PBF is a high-efficiency USB power management IC with an integrated triple step-down DC/DC converter and Li-Ion/Polymer battery charger, designed for portable applications. It is housed in a 28-lead (4mm × 5mm × 0.75mm) QFN package. The device supports programmable USB input current limits of 100mA, 500mA, or 1A, and provides three synchronous buck regulators with output currents of 1A, 400mA, and 400mA at a switching frequency of 2.25MHz. It features Bat-Track™ adaptive output control, an internal 180mΩ ideal diode, and automatic load prioritization. The LTC3555-1 variant offers instant-on power delivery even with low battery voltage. Operating temperature range is -40°C to 85°C.
IC USB POWER MANAGER 28-QFN Product overview: LTC3555IUFD-1#PBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, QFN, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-LTC3555IUFD-1#PB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 761-LTC3555IUFD-1#PBF |
| Product Name | QFN Power Management IC |
| Package Type | Other; Tube |