The LTC3456 is a 2-cell multi-output DC/DC converter with a USB power manager, designed for portable applications requiring seamless switching between battery, USB, and AC adapter inputs. It provides a fixed 3.3V main output and an adjustable 1.8V core output, along with a Hot Swap output and always-alive V_MAX output. The device operates from a 1.8V to 3.2V battery voltage range and features 1MHz switching frequency with up to 92% efficiency. It is housed in a 24-pin QFN package measuring 4mm × 4mm × 0.75mm, with an exposed pad connected to PGND that must be soldered to the PCB. The operating temperature range is -40°C to 85°C, and it supports USB current limiting of 100mA or 500mA based on the USBHP pin state.
IC CONV DC/DC USB BATT 24-QFN Product overview: LTC3456EUF#TRPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, QFN, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-LTC3456EUF#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 761-LTC3456EUF#TRPBF |
| Product Name | QFN Power Management IC |
| Package Type | Other; Tape & Reel (TR) |