The LTC3351 is a backup power controller designed to charge and monitor a stack of one to four supercapacitors, providing hot swap functionality, synchronous step-down charging, and step-up backup power delivery. It integrates a hot swap controller, ideal diode controller, and a 16-bit ADC for monitoring system voltages, currents, capacitance, and ESR via I2C/SMBus. The device operates from an input voltage of 4.5V to 35V and supports charge and backup currents exceeding 10A. Voltage regulation per capacitor is up to 5V with built-in balancing and overvoltage protection. It is housed in a 44-lead 4mm × 7mm × 0.75mm QFN package with an exposed wettable flank pad for thermal performance. The part is rated for an operating junction temperature range of -40°C to 125°C.
HOT SWAPPABLE HIGH CURRENT SUPER Product overview: LTC3351EUFF#PBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-LTC3351EUFF#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 761-LTC3351EUFF#PBF |
| Product Name | Power Management IC |
| Package Type | Other; Tube |