The LTC1923EUH is a high-efficiency thermoelectric cooler controller designed for precise temperature control in laser diode and medical instrumentation applications. It features a full-bridge driver for bidirectional TEC current control, adjustable current limiting, and integrated thermistor monitoring. The device is packaged in a 32-lead plastic QFN with a 5mm × 5mm footprint and an exposed PGND pad that must be soldered to the PCB. It operates from a 2.7V to 5.5V supply, with an operating temperature range of -40°C to 85°C. Typical temperature setpoint accuracy of 0.1°C is achievable, improving to 0.01°C with an external instrumentation amplifier. The part includes a 2.5V reference, programmable oscillator, and status outputs for current, voltage, and heat/cool direction.
IC THERMOELEC COOLER CNTRLR32QFN Product overview: LTC1923EUH#TRPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-LTC1923EUH#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 761-LTC1923EUH#TRPBF |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |