The LTC1153CS8#PBF is an auto-reset electronic circuit breaker in an 8-pin SOIC package, designed to protect sensitive loads by interrupting power during over-current conditions using an external N-channel MOSFET. It operates from a 4.5V to 18V supply, features programmable trip current (1mA to >20A), trip delay (15ms to >100ms), and auto-reset time (1ms to >10s), and includes a thermal trip capability via a PTC thermistor input. The device provides an open-drain status output for fault reporting and draws 8mA in standby mode. It is rated for operation from 0°C to 70°C and meets the LTC1153C specification.
IC ELECTR CIRCUIT BREAKER 8-SOIC Product overview: LTC1153CS8#PBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-LTC1153CS8#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 761-LTC1153CS8#PBF |
| Product Name | SOIC Power Management IC |
| Package Type | Other; Tube |