The LT6110HTS8#TRPBF is a precision high-side current sense amplifier with a current mode output, designed to compensate for voltage drops in cables or traces supplying remote loads. It features an integrated 20mΩ sense resistor capable of handling up to 3A continuous current and supports gain configuration with a single external resistor. The device operates from a 2V to 50V supply range with a maximum supply current of 50µA and maintains an input offset voltage of 500µV maximum over the extended temperature range. It is packaged in an 8-lead Plastic TSOT-23 (ThinSOT) and is fully specified from -40°C to 125°C.
IC WIRE DROP COMPENSATOR Product overview: LT6110HTS8#TRPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-LT6110HTS8#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 761-LT6110HTS8#TRPBF |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |