The LT4430 is a secondary-side opto-coupler driver for isolated power supplies, featuring a 600mV precision reference, a 9MHz error amplifier, and a 10mA current-limited opto-coupler drive with overshoot control. It operates from a 3V to 20V supply and is available in a low-profile 6-lead TSOT-23 package. The LT4430HS6#TRPBF variant is rated for an operating junction temperature range of -40°C to 150°C.
IC OPTOCOUPLER GATE DRVR SOT23-6 Product overview: LT4430HS6#TRPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOT23, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-LT4430HS6#TRPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 761-LT4430HS6#TRPBF |
| Product Name | SOT23 Power Management IC |
| Package Type | Other; Tape & Reel (TR) |