The LT3485-0 is a photoflash capacitor charger with an integrated IGBT driver and output voltage monitor, designed for use in digital cameras and cell phones. It operates from input voltages between 1.8V and 10V and charges a 100µF capacitor to 320V in 3.7 seconds with a switch current limit of 1.1A to 1.3A. The device is housed in a 10-lead (3mm × 3mm) DFN package with an exposed ground pad that must be soldered to the PCB. It features a CHARGE pin for control, a DONE pin to indicate completion, and a VMONT pin for capacitor voltage monitoring. Operating temperature range is -40°C to 85°C.
IC CHARGER PHOTOFLASH 10-DFN Product overview: LT3485EDD-0#TRPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, DFN, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-LT3485EDD-0#TRPB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 761-LT3485EDD-0#TRPBF |
| Product Name | DFN Power Management IC |
| Package Type | Other; Tape & Reel (TR) |