The LT3484-1 is a photoflash capacitor charger IC designed for digital cameras and mobile phones, fabricated in a 6-lead 2mm × 3mm DFN package with an exposed Pad connected to ground. It operates from a 1.7V to 16V input supply, charges a 50µF capacitor to 320V in 5.5 seconds at 3.6V input, and maintains a controlled average input current of 225mA. The device requires no external Schottky diode or output voltage divider, and features a CHARGE pin for control and a DONE pin for charge completion indication. It operates over a temperature range of -40°C to 85°C with a maximum junction temperature of 125°C.
IC PHOTOFLASH CAP CHARGER 6-DFN Product overview: LT3484EDCB-1#TRPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, DFN, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-LT3484EDCB-1#TRP
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 761-LT3484EDCB-1#TRPBF |
| Product Name | DFN Power Management IC |
| Package Type | Other; Tape & Reel (TR) |