The LT3420EDD is a photoflash capacitor charger designed for digital and film cameras, operating from 1.8V to 16V and charging a 220µF capacitor to 320V in 3.7 seconds from a 5V supply. It uses a flyback topology with typical efficiency above 75% and features automatic refresh, a charge-complete indicator, and no external zener diode or output divider. The device employs a 10-lead (3mm × 3mm) DFN package with a maximum operating junction temperature of 125°C and supports an operating ambient temperature range of -40°C to 85°C. The controlled peak switch current is 1.4A, and the input current is limited to 840mA.
IC PHOTOFLASH CAP CHARGER 10-DFN Product overview: LT3420EDD#TRPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, DFN, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-LT3420EDD#TRPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 761-LT3420EDD#TRPBF |
| Product Name | DFN Power Management IC |
| Package Type | Other; Tape & Reel (TR) |