The HMC980LP4E is an active bias controller designed to automatically adjust the gate voltage of external RF amplifiers to maintain constant drain current, supporting enhancement or depletion mode devices with drain voltages from 5 V to 16.5 V and currents up to 1.6 A. It is housed in a 24-lead, 4 mm × 4 mm LFCSP package with an exposed pad for thermal performance. The device includes an internal negative voltage generator capable of supplying up to 60 mA at -2.46 V, adjustable drain current modes via digital inputs, overcurrent/undercur
IC ACTIVE BIAS CONTROLLER 24QFN Product overview: HMC980LP4E from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-HMC980LP4E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 761-HMC980LP4E |
| Product Name | Power Management IC |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; Strip |
| Output Voltage | 5 to 16.5 volts |