The HMC920LP5E is an active bias controller designed to regulate drain voltage and adjust gate voltage for external amplifiers, maintaining constant bias current from 3V to 15V and up to 500mA. It operates from a single 5V to 16.5V supply, includes an internal negative voltage generator producing -2.5V, and features adjustable current and voltage alarms. The device is housed in a 5mm x 5mm QFN package with an exposed backside pad for thermal performance and is RoHS compliant. It supports active biasing for Class-A enhancement and depletion amplifiers in wireless infrastructure, microwave radio, and test instrumentation applications.
IC CTRLR ACTIVE BIAS 32QFN Product overview: HMC920LP5E from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-HMC920LP5E can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 761-HMC920LP5E |
| Product Name | Power Management IC |
| Package Type | Other; Strip |