The LTC3766 is a secondary-side synchronous forward controller designed for isolated power supplies, enabling PolyPhase operation and self-starting operation with the LTC3765 primary-side controller. It is available in a 28-lead narrow plastic SSOP package and operates over a junction temperature range of -40°C to 125°C for the I-grade variant. Features include Direct Flux Limit to prevent transformer saturation, precise average current limiting, clean start-up into pre-biased outputs, and an internal LDO to generate secondary-side bias from the output voltage. The device supports remote sensing, overvoltage and overtemperature protection, and offers differential current sense and reverse current limiting for synchronous MOSFETs.
IC CONTROLLER SYNCH 28SSOP Product overview: LTC3766IGN#TRPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-LTC3766IGN#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 760-LTC3766IGN#TRPBF |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |