The LTC3765 is a start-up controller and gate driver for secondary-side control in isolated forward converters, designed to work with the LTC3766 to form a complete isolated power supply with minimal discrete components. It features an on-chip bridge rectifier that eliminates the need for a separate bias supply, active clamp drive with adjustable delay, and Direct Flux Limit to prevent transformer saturation. The device operates from an 8V input supply and includes a linear regulator controller for fast start-up, precision undervoltage lockout with adjustable hysteresis, overcurrent and overtemperature protection, and adjustable soft-start. It is housed in a 16-lead plastic MSOP package with an exposed SGND pad that must be soldered to the PCB. The LTC3765IMSE variant is specified for operation from -40°C to 125°C junction temperature.
IC CONTROLLER GATE DR 16MSOP Product overview: LTC3765IMSE#TRPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-LTC3765IMSE#TRPB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 760-LTC3765IMSE#TRPBF |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |