The LTC3765 is a start-up controller and gate driver for self-starting secondary-side control forward converters, designed to operate with the LTC3766 to form a complete isolated power supply. It is housed in a 16-lead plastic MSOP package with an exposed SGND pad that must be soldered to the PCB. The device supports an input supply range of 8V and up, with an operating junction temperature range of -40°C to 125°C for the E-grade variant. Key features include an on-chip bridge rectifier that eliminates the need for a separate bias supply, active clamp drive with adjustable delay, direct flux limit to prevent transformer saturation, precision UVLO with adjustable hysteresis, and overcurrent and overtemperature protection. The gate drivers feature a peak pull-up current of 2.5 A and rise and fall times of 20 ns under specified conditions.
IC CONTROLLER GATE DR 16MSOP Product overview: LTC3765EMSE#TRPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-LTC3765EMSE#TRPB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 760-LTC3765EMSE#TRPBF |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |