The LTC3706IGN is a secondary-side synchronous forward controller with PolyPhase capability, designed for isolated DC/DC converters in applications such as telecommunications and distributed power systems. It operates from a 5V to 30V input supply, features a 100kHz to 500kHz PLL fixed frequency, and provides ±1% output voltage accuracy. The device includes a high voltage linear regulator controller, true remote sense differential amplifier, and power good output monitor. Packaged in a 24-lead plastic SSOP, it is rated for operation from -40°C to 85°C. The part supports current mode control for current sharing and employs a proprietary gate drive encoding scheme to reduce system complexity. It is self-starting and eliminates the need for a separate bias regulator.
IC POWER MANAGEMENT Product overview: LTC3706IGN from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-LTC3706IGN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 760-LTC3706IGN |
| Product Name | Power Management IC |
| Package Type | Other; Tube |