The LTC3706 is a secondary-side synchronous forward controller with PolyPhase capability, designed for isolated power supply applications requiring fast transient response and current sharing. It is available in a 24-lead plastic SSOP package and operates over a supply voltage range of 5V to 30V. The device includes a regulated 7V bias output, self-starting architecture, and supports fixed-frequency operation from 100kHz to 500kHz with ±1% output voltage accuracy. It features a true remote sense differential amplifier, power good output, and a linear regulator controller with thermal protection. Operating temperature range is -40°C to 85°C.
IC SECONDARY SIDE CTRLR 24SSOP Product overview: LTC3706EGN#PBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-LTC3706EGN#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 760-LTC3706EGN#PBF |
| Product Name | Power Management IC |
| Package Type | Other; Tube |