The LTC2992IDE#PBF is a dual wide-range power monitor that measures current, voltage, and power for two supplies with a 2.7V to 100V operating range and 0V to 100V input voltage sensing. It features an 8-/12-bit ADC with less than ±0.3% total unadjusted error, four configurable GPIOs, and an I2C interface with split SDA pins for opto-isolation. The device operates from -40°C to 85°C and is packaged in a 16-lead plastic DFN measuring 4mm × 3mm. Shutdown mode reduces current consumption to 25μA typically.
IC PWR MONITOR DUAL WIDE 16DFN Product overview: LTC2992IDE#PBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-LTC2992IDE#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 760-LTC2992IDE#PBF |
| Product Name | Dual Power Management IC |
| Package Type | Other; Tube |