The LTC2978A is an 8-channel PMBus power system manager used to sequence, trim, margin, supervise, and log faults for up to eight power supplies. It operates autonomously with internal EEPROM, monitors output voltages, input voltage, and die temperature using a 16-bit ADC, and supports precise voltage adjustment to 0.25% accuracy. Fault responses can disable supplies and trigger automatic black box logging. The device is powered from 3.3V or 4.5V to 15V and features programmable watchdog timing, overvoltage and undervoltage supervision, and synchronized operation across multiple devices. It is available in a 64-pin 9mm × 9mm QFN package.
IC PWR SUPP CTRLR MONITOR 64QFN Product overview: LTC2978ACUP#PBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-LTC2978ACUP#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 760-LTC2978ACUP#PBF |
| Product Name | Power Management IC |
| Package Type | Other; Tube |