The LTC2970-1 is a dual power supply monitor and margining controller with an SMBus-compatible I2C interface, designed for precise voltage and current monitoring and programmable DC/DC converter adjustment. It features a 14-bit ΔΣ ADC with ±0.5% total unadjusted error, two 8-bit voltage-buffered IDACs for output voltage servoing, and an on-chip temperature sensor. The device operates over an input voltage range of 8V to 15V and includes configurable fault monitoring with ALERT output. It is packaged in a 24-pin 4mm × 5mm QFN with an exposed thermal pad, and operates from -40°C to 85°C for the I-grade variant. The LTC2970-1 adds a tracking feature to sequence multiple power supplies on or off in a controlled manner.
IC PWR SUPPLY CTRLR/MONITR 24QFN Product overview: LTC2970CUFD-1#PBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-LTC2970CUFD-1#PB
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 760-LTC2970CUFD-1#PBF |
| Product Name | Power Management IC |
| Package Type | Other; Tube |