The LTC2955IDDB-1 is a micropower pushbutton on/off controller with automatic turn-on, designed to manage system power via a debounced pushbutton input and supply monitor. It operates from a 1.5V to 36V supply, draws 1.2µA quiescent current, and accepts ±36V on the pushbutton input with ±25kV ESD HBM protection. The device features a low-leakage EN output for DC/DC converter control, an interrupt output for system events, and an adjustable turn-off timer. It is packaged in a 10-lead 3mm × 2mm DFN and rated for industrial temperature range of -40°C to 85°C.
IC CTLR ON/OFF PUSHBUTTON 10-DFN Product overview: LTC2955IDDB-1#TRMPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 760-LTC2955IDDB-1#TRMPBF |
| Product Name | DFN Power Management IC |
| Package Type | Other; Tape & Reel (TR) |