The LTC2954CTS8-2#TRPBF is a pushbutton on/off controller with a µP interrupt, designed for managing system power via a pushbutton interface. It is housed in an 8-lead plastic TSOT-23 package, suitable for portable and battery-powered applications. The device operates from a 2.7V to 26.4V supply voltage with a typical quiescent current of 6μA, and features a high-voltage EN output for circuit breaker control. It includes independently adjustable on and off timers, a kill comparator input with a 0.6V threshold, and a ±10kV ESD HBM-rated pushbutton input. The part operates from -40°C to 85°C and supports graceful microprocessor shutdown via an interrupt output.
IC PB ON/OFF CONTROLLER TSOT23-8 Product overview: LTC2954CTS8-2#TRPBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-LTC2954CTS8-2#TR
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 760-LTC2954CTS8-2#TRPBF |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |