The LTC2951-2 is a micropower pushbutton on/off controller designed for system power control in portable and battery-powered applications. It operates from 2.7V to 26.4V with a quiescent current of 6µA typical and includes a fixed 128ms turn-on debounce time and an externally programmable turn-off debounce time. The device features an open-drain EN output for circuit breaker control, a KILL comparator with a precise 0.6V threshold, and a 0.6V KILL input threshold with 10mV minimum hysteresis. It is available in an 8-lead ThinSOT package measuring 3mm × 2mm, with an operating temperature range of -40°C to 85°C for the I-grade variant. The PB input supports ±10kV ESD HBM protection and includes an internal pull-up resistor. The part enables a microprocessor handshake interface for graceful shutdown and includes configurable KILL and OFFT delay timers using external capacitors.
IC PB ON/OFF CONTROLLER TSOT23-8 Product overview: LTC2951ITS8-2#TRMPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 760-LTC2951ITS8-2#TRMPBF |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |