The LTC2945CUD-1#PBF is a rail-to-rail I²C power monitor that measures current, voltage, and power across a 2.7V to 80V supply range, with a dedicated shunt regulator for inputs exceeding 80V. It features a 12-bit ΔΣ ADC with less than ±0.75% total unadjusted error, generates 24-bit power values through internal multiplication, and stores minimum and maximum readings with programmable alert thresholds. The device includes an auxiliary ADC input for monitoring an external voltage and supports continuous scan and snapshot modes. It is packaged in a 12-lead 3mm × 3mm plastic QFN with an exposed thermal pad, operates from 0°C to 70°C, and is AEC-Q100 qualified for automotive applications. The '-1' variant features an inverted SDAO pin for compatibility with inverting opto-isolator configurations.
IC POWER MONITOR I2C 12-QFN Product overview: LTC2945CUD-1#PBF from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, QFN, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-LTC2945CUD-1#PBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 760-LTC2945CUD-1#PBF |
| Product Name | QFN Power Management IC |
| Package Type | Other; Tube |